EN
  • EN
  • DE

DS1374C-33

Part No DS1374C-33
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Binary Counter
Features Alarm, Square Wave Output, Trickle-Charger, Watchdog Timer
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.97 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 5.5 V
Current - Timekeeping (Max) 175μA @ 2.97V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 087047-DS1374C-33
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1374C-33 CAD Model

Description

Maxim Integrated DS1374C-33 Real-Time Clock

The Maxim Integrated DS1374C-33 is a highly integrated, binary-coded decimal (BCD) real-time clock/calendar (RTC) with an I²C-compatible interface. This advanced timekeeping device is designed to provide precise time and date information for a wide range of applications including servers, networking equipment, GPS systems, and data logging devices.

One of the standout features of the DS1374C-33 is its built-in watchdog timer, which can be programmed to reset a system if the system becomes unresponsive. This is an invaluable feature for maintaining system reliability and preventing downtime. The device also includes an alarm function that can be set to a specific time and date, providing a trigger for events or tasks that need to occur at predetermined intervals.

The DS1374C-33 operates over a wide voltage range of 2.97V to 5.5V, making it suitable for use in systems with varying power supply conditions. This flexibility ensures that it can be easily integrated into a diverse array of products without the need for additional voltage regulation components.

Integration is further simplified by the use of the I²C interface, which allows for easy communication with microcontrollers and other digital systems. Only two wires are needed for the I²C bus (SCL for clock and SDA for data), which helps to minimize the complexity of the circuit design and reduce the overall bill of materials.

The DS1374C-33 also features a 32-bit binary counter and a 24-bit programmable counter that can be used for time-of-day, week, month, and year with leap-year compensation up to the year 2100. This ensures that the device can keep accurate time for many years without the need for manual adjustments or software intervention.

In summary, the DS1374C-33 from Maxim Integrated is a versatile and reliable RTC solution that offers a comprehensive set of features to meet the timekeeping requirements of modern electronic systems. Its watchdog timer, programmable alarm, wide operating voltage range, and I²C interface make it an ideal choice for designers looking to add robust timekeeping functionality to their products.

You May Also Be Interested in

Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1410 $51.4100
24+ $4.2182 $101.2368
37+ $4.0864 $151.1968
51+ $3.9546 $201.6846
66+ $3.8228 $252.3048
88+ $3.4273 $301.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess