EN
  • EN
  • DE

DS1685S-5

Part No DS1685S-5
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SOIC (0.295", 7.50mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name DS1685
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 31
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869438-DS1685S-5
Ultra Librarian 3D Model Ultra Librarian DS1685S-5 CAD Model

Description

Maxim Integrated DS1685S-5 Real-Time Clock (RTC)

The Maxim Integrated DS1685S-5 is a robust and versatile Real-Time Clock (RTC) module that provides precision time tracking and a multitude of features designed for a wide array of applications. This RTC is a complete timekeeping solution that integrates a quartz crystal and a lithium battery into a single package, ensuring long-term reliability and stability.

With its industry-standard 24-pin EDIP (Extended DIP) package, the DS1685S-5 offers a convenient drop-in replacement for similar RTC modules, making it an ideal choice for system upgrades and maintenance. It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring consistent performance across various harsh environments.

The DS1685S-5 is equipped with a programmable alarm function that can be set to trigger on a specific date, day of the week, hour, minute, or second, providing users with the flexibility to schedule events or tasks. Additionally, it includes a programmable square-wave output that can be used for timing and control purposes, further enhancing its utility in complex systems.

One of the key features of the DS1685S-5 is its non-volatile RAM, which preserves data during power loss events. This ensures that important information is retained, and system states can be restored quickly upon power restoration. The device also supports leap year compensation up to the year 2100, ensuring accurate date tracking for decades to come.

For security-sensitive applications, the DS1685S-5 offers a power-fail write protection mechanism that prevents data corruption during unexpected power failures. This feature is critical for maintaining data integrity in systems where reliable timekeeping is essential.

In summary, the Maxim Integrated DS1685S-5 Real-Time Clock is an excellent choice for designers who need a reliable, feature-rich timekeeping solution. Its combination of precision, durability, and data security makes it suitable for a broad range of applications, including embedded systems, industrial controllers, and communication equipment.

You May Also Be Interested in

Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4608 $59.2256
17+ $6.9422 $118.0174
26+ $6.7253 $174.8578
36+ $6.5084 $234.3024
46+ $6.2914 $289.4044
62+ $5.6406 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess