EN
  • EN
  • DE
  • IT

DS1390U-33+T

Part No DS1390U-33+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1027+;1
Reference case MSOP10
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710030-DS1390U-33+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1390U-33+T CAD Model

Description

Maxim Integrated DS1390U-33+T Low-Voltage SPI/3-Wire RTCs

The DS1390U-33+T from Maxim Integrated is a highly integrated real-time clock (RTC) specifically designed to provide a comprehensive timekeeping solution in a variety of applications. This device is part of the family of low-voltage serial real-time clocks that operate on a full SPI or 3-wire interface. With its compact and efficient design, the DS1390U-33+T is ideal for portable devices, industrial equipment, and any system where accurate timekeeping is crucial.

The DS1390U-33+T operates at a voltage range of 2.97V to 5.5V, making it suitable for systems that run on standard 3.3V or 5V power supplies. The inclusion of a trickle-charge capability ensures that the RTC can be maintained by a backup power source, such as a coin cell, during periods when the main power is unavailable. This feature is critical for maintaining accurate timekeeping and avoiding system disruptions or data loss.

One of the key features of the DS1390U-33+T is its full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This allows for precise time and date tracking, including seconds, minutes, hours, day, date, month, and year, with leap-year compensation valid up to the year 2100. The non-volatile SRAM provides a secure and reliable way to store critical data, which will not be lost even when power is removed.

Furthermore, the DS1390U-33+T offers a programmable square-wave output that can be used for various timing and control applications. This versatile signal can be set to multiple frequencies, providing a flexible tool for system synchronization and scheduling tasks.

For ease of integration, the DS1390U-33+T is available in a surface-mountable μSOP package. This small footprint package allows for efficient use of PCB space, which is essential in modern compact electronic designs.

Overall, the Maxim Integrated DS1390U-33+T offers a robust and reliable timekeeping solution with its low-voltage operation, backup power capabilities, precision time/calendar functions, and programmable outputs, making it an excellent choice for designers looking to enhance their systems with accurate timekeeping functionality.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9791 $51.4566
62+ $1.6239 $100.6818
96+ $1.5732 $151.0272
132+ $1.5224 $200.9568
170+ $1.4717 $250.1890
228+ $1.3194 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,360 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess