EN
  • EN
  • DE

DS1394U-33+T&R

Part No DS1394U-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Trickle-Charger
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 2.97 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 5.5 V
Current - Timekeeping (Maximum) 175μA @ 2.97V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714085-DS1394U-33+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1394
Introduction Date August 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1394U-33+T&R CAD Model

Description

Maxim Integrated DS1394U-33+T&R Real-Time Clock

The DS1394U-33+T&R from Maxim Integrated is a highly integrated, feature-rich real-time clock (RTC) device that provides a comprehensive solution for timekeeping in a wide range of electronic applications. Designed with precision and reliability in mind, this RTC module is ideal for systems that require accurate timekeeping, such as industrial controllers, embedded systems, data loggers, and consumer electronics.

Key Features

  • Accurate Timekeeping: The DS1394U-33+T&R maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.
  • Low-Power Consumption: Its low-power design ensures minimal impact on battery life, making it suitable for battery-backed applications where power efficiency is critical.
  • Serial Interface: The device communicates via a simple serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Trickle-Charge Capability: It includes a trickle-charge feature that allows a rechargeable battery to maintain the RTC during periods when the main power is unavailable.
  • Robust Timekeeping: The DS1394U-33+T&R operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Product Specifications

  • Part Number: DS1394U-33+T&R
  • Package: Supplied in a compact surface-mount package, suitable for automated assembly processes.
  • Supply Voltage: Optimized for 3.3V supply voltages, making it compatible with modern digital systems.
  • Temperature Range: Specified for operation from -40°C to +85°C, accommodating most commercial and industrial temperature requirements.

Applications

The versatility of the DS1394U-33+T&R makes it an excellent choice for various applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Portable Instruments
  • Consumer Electronics
  • Networking Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the DS1394U-33+T&R is a reliable component for any time-sensitive application. It is available in tape and reel (T&R) format for efficient handling and placement during the manufacturing process, ensuring a smooth production flow.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,718 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess