EN
  • EN
  • DE

DS1554W-120IND+

Part No DS1554W-120IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Current - Timekeeping (Max) 4mA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 140777-DS1554W-120IND+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1554W-120IND+ CAD Model

Description

The DS1554W-120IND+ is a full-function, year-2000-compliant (Y2K), real-time clock/calendar (RTC) with an integrated 512k NV SRAM from Maxim Integrated. This high-performance product is designed to maintain accurate time and date information, as well as provide a nonvolatile memory storage solution for industrial and mission-critical applications.

Operating over an industrial temperature range of -40°C to +85°C, the DS1554W-120IND+ is encased in a robust 34-Pin PowerCap Module package, ensuring its reliability and durability in challenging environments. The device is powered by a replaceable lithium battery, which allows it to retain data and keep the clock functioning for a minimum of 10 years in the absence of external power.

The RTC provides a century byte that rolls over from 1999 to 2000, and leap year compensation is valid up to the year 2100. It features a programmable alarm, interrupt function, and a programmable square wave output, making it highly adaptable for complex timing tasks. The clock accuracy is maintained within ±2 minutes/month at 25°C.

The DS1554W-120IND+ includes a 32.768 kHz crystal, which is the standard frequency for timekeeping, and it communicates with a microprocessor via a simple multiplexed byte-wide interface. The integration of nonvolatile SRAM allows for quick and unlimited read/write cycles, making it an ideal choice for applications that require frequent data updates or logging.

This product is widely used in telecommunications, embedded systems, servers, and other industrial applications where maintaining accurate time is crucial. Its robust design and integrated features make it a reliable choice for system designers who require a secure and long-lasting timekeeping solution.

The DS1554W-120IND+ is a testament to Maxim Integrated's commitment to providing high-quality, integrated circuit solutions for complex industrial applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3869 $61.1607
7+ $16.7278 $117.0946
11+ $16.2050 $178.2550
15+ $15.6823 $235.2345
20+ $15.1596 $303.1920
26+ $13.5913 $353.3738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess