EN
  • EN
  • DE

DS1587

Part No DS1587
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032915-DS1587
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1587 CAD Model

Description

Maxim Integrated DS1587: Integrated Real-Time Clock/Calendar with SRAM

The DS1587 from Maxim Integrated is a full-featured, self-contained timekeeping solution that integrates a real-time clock/calendar and a fixed amount of static RAM. This high-performance product is designed to address the needs of complex systems that require accurate time tracking and data storage without the need for external batteries or additional components.

Key Features

  • Integrated Power-Supply: The DS1587 includes an embedded lithium battery, which ensures long-term reliability of the clock/calendar function and data retention in the SRAM without external power.
  • Real-Time Clock/Calendar: Tracks time in hours, minutes, and seconds, and calendar information including date, month, and year with leap-year compensation valid up to the year 2100.
  • RAM Storage: Comes with 128k x 8 bits of static RAM, providing ample space for data storage and easy access using standard microprocessor interfaces.
  • Automatic Power-Fail Detect: The DS1587 automatically switches to battery backup mode during power failure conditions, ensuring uninterrupted timekeeping and data preservation.

Applications

With its robust feature set, the DS1587 is well-suited for a variety of applications, including:

  • Embedded systems requiring reliable timekeeping
  • Industrial systems with data logging needs
  • Utility meters
  • POS terminals
  • Network hardware, such as routers and switches

Technical Specifications

  • Timekeeping Accuracy: ±1 minute/month at 25°C
  • Battery Life: 10 years minimum at 25°C
  • Data Retention: Minimum of 10 years in the absence of power
  • Operating Temperature: 0°C to +70°C
  • Package: EDIP (Extended DIP) for ease of integration

The DS1587 from Maxim Integrated offers a compact, reliable, and easy-to-integrate solution for electronic systems requiring accurate timekeeping and data storage capabilities. Its embedded battery and power-fail detect feature ensure that timekeeping and data are preserved, making it a trusted choice for system designers and engineers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess