EN
  • EN
  • DE

PC74HC541T

Part No PC74HC541T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182242-PC74HC541T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC541T CAD Model

Description

Product Overview: NXP PC74HC541T Octal Buffer/Line Driver

The NXP PC74HC541T is a high-speed Si-gate CMOS device that is designed to provide a robust and efficient solution for digital systems requiring octal buffer or line driver functionalities. This device is a part of the 74HC/HCT family, which is well-known for its wide compatibility and exceptional performance in a variety of electronic applications.

Key Features

  • Logic Type: Octal buffer/line driver with 3-state outputs.
  • Operating Voltage: The device operates at a voltage range of 2.0 to 6.0 volts, allowing for flexible integration into various circuit designs.
  • High Noise Immunity: NXP's advanced technology ensures a high level of noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the PC74HC541T consumes low power, making it suitable for battery-operated and power-sensitive applications.
  • Input and Output Capability: The device can drive up to 15 LSTTL loads, providing ample output capability for most applications.
  • Pin and Function Compatibility: The PC74HC541T is pin compatible with the 74LS541, which allows for easy upgrades or replacements without significant redesign.
  • Package: It is available in a surface-mount SO20 package, which is ideal for compact PCB layouts and automated assembly processes.

Applications

The versatility of the NXP PC74HC541T makes it an excellent choice for a wide range of applications, such as:

  • Bus driver interfaces
  • Memory address drivers
  • Buffer memory address registers
  • Input/output ports
  • Data communication systems

The PC74HC541T is characterized by its high-speed performance and compatibility with TTL levels. This makes it particularly useful in interfacing with microprocessors, where signal integrity and speed are of paramount importance. The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, which is essential for complex digital systems.

Overall, the NXP PC74HC541T is a reliable and high-performing component that meets the rigorous demands of modern electronic design. Its combination of high-speed operation, low power consumption, and noise immunity makes it a valuable addition to any digital circuit.

You May Also Be Interested in

NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess