EN
  • EN
  • DE

DS1609S-50

Part No DS1609S-50
Manufacturer Maxim Integrated
Catalog SRAM
Description IC SRAM 2KBIT 50NS 24SOIC / SRAM Chip Async Dual 5V 2K-bit 256 x 8 24-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 2Kb (256 x 8)
Write Cycle Time - Word, Page 50ns
Access Time 50ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 773044-DS1609S-50
Popularity Medium
Supply and Demand Status Limited
Family Name DS1609
Introduction Date February 04, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1609S-50 CAD Model

Description

Maxim Integrated DS1609S-50 Dual-Port Memory

The DS1609S-50 is a highly reliable, nonvolatile dual-port memory component from Maxim Integrated, designed to provide a robust storage solution for systems requiring simultaneous read/write operations from two ports. With its unique architecture and 50ns access time, it is an excellent choice for telecommunications, real-time data acquisition, and systems that cannot tolerate downtime or data loss.

Key Features

  • Dual-Port Access: Allows simultaneous and independent read/write operations from two different bus masters, facilitating high-speed data transfer and communication between processors or between a processor and a peripheral.
  • High-Speed Operation: With an access time of 50 nanoseconds, the DS1609S-50 provides the speed necessary for demanding applications that require quick data retrieval and storage.
  • Nonvolatile Storage: Integrates nonvolatile SRAM and control circuitry, ensuring data retention without the need for an external battery. This makes it an ideal solution for mission-critical applications where data integrity is paramount.
  • Automatic Recall and Store: Features an automatic recall on power-up and an automatic store on power-down, which protects the stored data by transferring it to and from the nonvolatile elements without user intervention.
  • High Reliability: Built with robust technology that provides a high level of protection against data loss due to power failure or system malfunction, ensuring operational reliability.
  • Easy Integration: Comes in a surface-mount package that is compatible with standard PCB technology, making it easy to integrate into a variety of system designs.

Applications

The DS1609S-50 is well-suited for a range of applications, including:

  • Redundant and fault-tolerant systems
  • Industrial control systems
  • Telecommunications switching equipment
  • RAID (Redundant Array of Independent Disks) systems
  • Military and aerospace applications

With its combination of dual-port access, high-speed operation, and nonvolatile storage, the Maxim Integrated DS1609S-50 is a versatile memory solution that can meet the needs of high-performance and high-reliability systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess