EN
  • EN
  • DE

DS1621

Part No DS1621
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Voltage - Supply 2.7V ~ 5.5V
Resolution 9 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1621
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111733-DS1621
Ultra Librarian 3D Model Ultra Librarian DS1621 CAD Model

Description

Maxim Integrated DS1621 Digital Thermometer and Thermostat

The DS1621 from Maxim Integrated is a high-precision digital thermometer and thermostat that provides temperature readings indicating the device's temperature in Celsius. Designed to offer accuracy and ease of use, this integrated circuit is suitable for a wide range of temperature monitoring applications.

Key Features

  • Temperature Measurements: The DS1621 provides direct-to-digital temperature readings over a range of -55°C to +125°C, with an accuracy of ±0.5°C from -10°C to +85°C.
  • Programmable Resolution: Users can select the resolution of temperature readings from 9 to 12 bits, allowing for a balance between resolution and conversion time.
  • Two-Wire Serial Interface: It employs a simple two-wire serial interface that is compatible with I²C, making it easy to integrate into most microcontroller-based systems.
  • Thermostat Function: The DS1621 includes a thermostat function with user-programmable setpoints. This allows the device to signal a microcontroller or other digital system when a preset temperature threshold is reached.
  • Software Compatible: The device is fully software compatible with the DS1631 and DS1731.

Applications

The DS1621 is versatile and can be used in a variety of applications, including:

  • Environmental Control Systems
  • Computer Thermal Monitoring
  • Industrial Systems
  • Thermally Sensitive Systems

Technical Specifications

The device operates over a power supply range of 2.7V to 5.5V and has an active current of 1mA and a standby current of only 5µA, making it an energy-efficient choice for battery-powered applications. The DS1621 is available in an 8-pin DIP or SO package, allowing for flexibility in design and easy mounting on a PCB.

With its user-friendly features and precise temperature monitoring capabilities, the DS1621 from Maxim Integrated is an excellent choice for designers looking to incorporate reliable temperature sensing and control into their projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess