EN
  • EN
  • DE

DS1672-2

Part No DS1672-2
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Binary Counter - I²C, 2-Wire Serial 8-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name DS1672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917353-DS1672-2
Ultra Librarian 3D Model Ultra Librarian DS1672-2 CAD Model

Description

Maxim Integrated DS1672-2 Low-Voltage Serial Timekeeping Chip

The Maxim Integrated DS1672-2 is a robust, low-voltage serial timekeeping chip that offers a full binary-coded decimal (BCD) clock and calendar optimized for low power consumption and compact design. This integrated circuit is particularly well-suited for applications in portable devices, data loggers, and other systems where space is at a premium and energy efficiency is of utmost importance.

One of the key features of the DS1672-2 is its ability to operate over a wide voltage range of 2.5V to 5.5V, making it versatile for various power supply configurations. The device incorporates a real-time clock/calendar that tracks time in hours, minutes, and seconds, as well as the day, month, and year. The accuracy of the timekeeping is maintained within the specified temperature range, ensuring reliable performance in diverse operating conditions.

The DS1672-2 communicates with a microprocessor via a simple serial interface, which is compatible with most SPI and I2C interfaces. This serial communication allows for easy integration into existing systems without the need for complex wiring or additional components.

Additionally, the DS1672-2 features an integrated oscillator that requires only an external crystal to function. This integration reduces the number of external components necessary for operation, further simplifying the design and reducing the overall bill of materials for the product.

Designed with longevity in mind, the DS1672-2 has a built-in power-fail detect circuit that stamps the time the power failure occurred, providing valuable data for diagnostic and recovery processes. The device also includes an automatic leap year compensation valid up to the year 2100, ensuring that the timekeeping remains accurate without manual adjustments for leap years.

With its compact 8-pin SO (small outline) package, the Maxim Integrated DS1672-2 is an excellent choice for designers looking for a reliable and space-efficient timekeeping solution. Whether used in consumer electronics, industrial systems, or IoT devices, the DS1672-2 provides precise time and date information, ensuring your application keeps accurate time, all the time.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess