EN
  • EN
  • DE

DS1672S-33+T

Part No DS1672S-33+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821953-DS1672S-33+T
Ultra Librarian 3D Model Ultra Librarian DS1672S-33+T CAD Model

Description

Maxim Integrated DS1672S-33+T Real-Time Clock

The DS1672S-33+T from Maxim Integrated is a low-power, full-binary-coded decimal (BCD) real-time clock/calendar (RTC) with a built-in 32.768kHz crystal oscillator. This integrated circuit (IC) provides precise time and date tracking, from seconds to years, and is ideal for a wide range of applications that require an accurate timekeeping solution, such as data loggers, handheld devices, and other electronic systems that require low-power consumption.

The device comes in a compact surface-mount package, specifically in a SOIC-8 form factor, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. The DS1672S-33+T variant is tailored for a nominal supply voltage of 3.3V, indicated by the '33' in its part number, and the '+T' suffix denotes tape and reel packaging for automated assembly processes.

One of the key features of the DS1672S-33+T is its built-in power-sense circuit, which detects power failures and automatically switches to the backup supply, preserving timekeeping operation. This ensures that the clock continues to run even when the primary power source is unavailable. The device also includes a programmable trickle-charge circuit that can be used to recharge a backup battery, further enhancing its reliability in long-term applications.

Communication with the DS1672S-33+T is facilitated through an I²C serial interface, which allows for easy integration with microcontrollers and other digital systems. The simple serial interface also minimizes the number of pins required for connecting the device, saving valuable board space and reducing system complexity.

Maxim Integrated's commitment to quality and reliability is evident in the DS1672S-33+T, making it a trusted choice for designers looking to incorporate a robust and accurate real-time clock/calendar in their systems. With its combination of features, this RTC offers a practical solution for maintaining precise time in electronic devices.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9755 $53.6525
110+ $0.9126 $100.3860
175+ $0.8811 $154.1925
245+ $0.8182 $200.4590
320+ $0.7867 $251.7440
400+ $0.7553 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess