EN
  • EN
  • DE

DS1743E-3

Part No DS1743E-3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253660-DS1743E-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1743E-3 CAD Model

Description

Maxim Integrated DS1743E-3 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1743E-3 is a high-performance, 3.3V nonvolatile timekeeping RAM that combines a full-featured real-time clock (RTC) with an NV SRAM data storage solution. This device is designed to maintain accurate time and date information, as well as to preserve user data even when the main power supply is compromised, making it an ideal component for a wide range of applications, including industrial control systems, utility meters, and medical devices.

The DS1743E-3 integrates 64KB of static RAM with a built-in lithium energy source and a quartz crystal, which ensures that timekeeping and data retention are maintained for over 10 years in the absence of external power. The RTC provides a full binary-coded decimal (BCD) clock calendar that is accessible via a simple multiplexed byte-wide interface. The clock calendar features include seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to 2100.

One of the key features of the DS1743E-3 is its power-fail deselect circuitry, which automatically switches to the battery supply when a power failure is detected, ensuring data integrity and clock functionality. The device also includes a write protection mechanism that prevents inadvertent writes to the clock or memory during power transitions.

For ease of integration, the DS1743E-3 is housed in a JEDEC standard 28-pin 600-mil DIP package, making it compatible with existing socket specifications and easy to implement in a variety of board layouts. Its low power consumption is an added advantage for battery-powered or energy-sensitive systems.

Overall, the Maxim Integrated DS1743E-3 provides a reliable and durable solution for systems requiring nonvolatile memory and precise timekeeping. Its robust feature set and straightforward interface make it a go-to choice for engineers looking to enhance the reliability and functionality of their electronic products.

Key Features:

  • 64KB Nonvolatile SRAM
  • Integrated Real-Time Clock (RTC)
  • Automatic Power-Fail Chip Deselect and Write Protection
  • Over 10 Years of Data Retention and Timekeeping in the Absence of Power
  • Simple Multiplexed Byte-Wide Interface
  • BCD Clock Calendar with Leap Year Compensation
  • Low Power Consumption
  • JEDEC Standard 28-Pin DIP Package

You May Also Be Interested in

Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess