EN
  • EN
  • DE

DS1746P-070

Part No DS1746P-070
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253664-DS1746P-070
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1746P-070 CAD Model

Description

Maxim Integrated's DS1746P-070: A Robust Y2K-Compliant Timekeeping Solution

The DS1746P-070 is a high-performance, Y2K-compliant timekeeping RAM designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device integrates a full-function, binary-coded decimal (BCD) clock/calendar, power-fail control circuit, and 512k x 8 nonvolatile static RAM. It is specifically engineered to cater to systems that demand an accurate timekeeping mechanism alongside a reliable memory storage solution.

Encased in a powercap module package, the DS1746P-070 ensures data and timekeeping integrity by automatically switching to a backup battery in the event of a primary power failure. This seamless transition safeguards against data loss and maintains clock accuracy. The module is particularly suitable for applications requiring long-term reliability and stability, such as telecommunications, networking, and industrial systems.

One of the standout features of the DS1746P-070 is its compliance with the year 2000 (Y2K) requirements, making it a future-proof choice at the time of its release. Its clock/calendar functionality accounts for leap years and the varying number of days in each month, providing precise timekeeping without the need for external updates or adjustments.

The device also boasts a programmable interrupt function, which can be set to generate alarms or periodic interrupts, thereby offering additional utility for time-sensitive applications. The integration of a write-protect function ensures that data stored in the nonvolatile memory remains secure, even during power transitions.

Key features of the DS1746P-070 include:

  • Integrated BCD clock/calendar with millisecond resolution
  • Y2K-compliant with leap year correction
  • 512k x 8 nonvolatile static RAM
  • Automatic backup and write protection during power fail
  • Lithium energy source for data and clock retention
  • Programmable periodic or alarm interrupt function

Overall, the DS1746P-070 from Maxim Integrated is a robust, reliable solution that combines the functionalities of timekeeping and data storage, making it an invaluable component for a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess