EN
  • EN
  • DE

DS1808Z-050+TR

Part No DS1808Z-050+TR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 11930-DS1808Z-050+TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1808Z-050+TR CAD Model

Description

Product Overview: DS1808Z-050+TR from Maxim Integrated

The DS1808Z-050+TR is a high-performance, dual logarithmic taper potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact digital potentiometer offers a versatile solution for applications requiring variable resistance adjustments. The DS1808Z-050+TR is particularly well-suited for audio applications, where it can be used to adjust volume or balance with precise control.

With a resistance range of 50kΩ, the DS1808Z-050+TR provides smooth transitions and fine adjustments. The logarithmic taper of this potentiometer closely matches the response of the human ear, making it ideal for audio volume control. Additionally, the device has a zero-crossing detection feature that minimizes audible noise when adjusting the volume level.

The DS1808Z-050+TR comes in a compact SOT23-8 package, making it suitable for space-constrained applications. It is supplied in tape and reel form (hence the 'TR' suffix), which facilitates automated pick-and-place manufacturing processes, enhancing production efficiency for electronic device manufacturers.

This digital potentiometer is controlled via a two-wire serial interface, which allows for easy integration into a wide range of systems. The interface also supports daisy-chaining of multiple devices, enabling the control of several potentiometers with minimal I/O lines. This feature is particularly useful in complex systems requiring multiple variable resistors.

Key features of the DS1808Z-050+TR include:

  • Dual 50kΩ logarithmic taper potentiometer
  • Compact SOT23-8 package for space-saving design
  • Two-wire serial interface for simple communication
  • Zero-crossing detection to reduce audio noise during adjustments
  • Capability to daisy-chain devices for expanded control
  • Supplied in tape and reel for automated manufacturing processes

Maxim Integrated's DS1808Z-050+TR is an excellent choice for designers looking for a reliable and precise digital potentiometer for their next audio or control application. With its advanced features and compact design, it offers a sophisticated solution that can meet the demands of modern electronic systems.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess