EN
  • EN
  • DE

PJUSBLC6-2_R1_00001

Part No PJUSBLC6-2_R1_00001
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276906-PJUSBLC6-2_R1_00001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJUSBLC6-2_R1_00001 CAD Model

Description

The PJUSBLC6-2_R1_00001 is a Transient Voltage Suppressor (TVS) diode array designed and manufactured by Panjit Semiconductor. This device is engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) and other harmful transient voltage events. The '_R1_00001' suffix indicates a specific revision or variation of the PJUSBLC6-2 series, potentially involving minor modifications or enhancements.

Applications:

  • USB Ports: ESD protection for USB 2.0 and potentially USB 3.0 data lines in computers, peripherals, and other electronic devices.
  • HDMI Interfaces: Protection of HDMI ports in televisions, monitors, and media players.
  • Ethernet Ports: Safeguarding Ethernet data lines in network devices, such as routers, switches, and network interface cards.
  • Mobile Devices: Protection for data and power lines in smartphones, tablets, and portable electronic devices.
  • General I/O Protection: Provides ESD protection for various input/output (I/O) ports in electronic equipment.

Features:

  • Two-Channel Protection: Protects two data lines or I/O ports simultaneously.
  • Low Clamping Voltage: Limits voltage surges to a safe level, preventing damage to protected circuitry.
  • Fast Response Time: Quickly reacts to transient events, ensuring effective protection against fast-rising surges.
  • Low Capacitance: Minimizes signal degradation, making it suitable for high-speed data transmission.
  • Small Surface Mount Package: Allows for easy integration into compact electronic designs.

Benefits:

  • Enhanced System Reliability: Protects against ESD and transient voltages, increasing the lifespan and reliability of electronic devices.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data transmission.
  • Reduced Downtime: Prevents damage from transient events, minimizing the need for repairs and replacements.
  • Cost-Effective Protection: Protects sensitive components, reducing warranty claims and repair costs.
  • Compliance with Industry Standards: Meets industry standards for ESD protection, ensuring compliance with regulatory requirements.

Additional Details:

The PJUSBLC6-2_R1_00001 is characterized by its low clamping voltage and low capacitance, which makes it suitable for protecting high-speed data interfaces without compromising signal integrity. Key specifications to consider include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and capacitance. The device is typically available in a small surface-mount package, such as an SOT-23 or similar, for easy integration into space-constrained applications. The '_R1_00001' suffix suggests a specific revision level, which might involve slight variations in electrical characteristics or package dimensions compared to the base PJUSBLC6-2 model. Refer to the datasheet for precise specifications and any specific changes introduced in this revision.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4811 $60.1375
295+ $0.3948 $116.4660
455+ $0.3825 $174.0375
625+ $0.3701 $231.3125
810+ $0.3578 $289.8180
1,085+ $0.3208 $348.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess