EN
  • EN
  • DE

DS1812R-15+T&R

Part No DS1812R-15+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.13V 15% P-P SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.13V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 112446-DS1812R-15+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1812R-15+T&R CAD Model

Description

The DS1812R-15+T&R from Maxim Integrated is a robust and reliable microprocessor (µP) supervisory circuit that provides an essential protective layer for electronic systems. This compact component is designed to monitor the power supply voltage in digital systems and ensure that the µP and its peripherals are reset properly during a power-up, power-down, or brown-out condition.

Key Features

  • Automatic Reset Generation: Upon detecting a voltage drop, the DS1812R-15+T&R automatically generates a reset signal to the µP, ensuring a safe startup or shutdown process.
  • Precision Monitoring: This device is capable of monitoring 5V, 3.3V, and 3V power supplies with a high level of accuracy, ensuring that the system operates within safe voltage levels.
  • Programmable Delay: It offers a 150ms reset timeout delay, allowing sufficient time for the power supply and µP to stabilize before the system starts operating.
  • Temperature Range: The DS1812R-15+T&R operates over an extended temperature range, making it suitable for various industrial and commercial applications.
  • Compact Packaging: Supplied in a compact SOT-23 package, it saves valuable board space in space-constrained applications.

Applications

The DS1812R-15+T&R is versatile and can be used in a wide array of applications, including:

  • Computers and servers
  • Embedded systems
  • Communications equipment
  • Portable/battery-operated equipment

Product Details

The DS1812R-15+T&R comes in a tape and reel packaging format (T&R), which facilitates automated assembly processes for high-volume production. The device's active-low reset output ensures compatibility with a variety of µP and logic systems. It is designed to maintain system integrity and prevent code execution errors due to improper power levels, making it a critical component for any system requiring high reliability.

Overall, the DS1812R-15+T&R from Maxim Integrated stands out as a critical component for maintaining the reliability and stability of electronic systems, providing peace of mind for engineers and product designers alike.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1949 $58.3898
5+ $23.9547 $119.7735
8+ $23.2063 $185.6504
11+ $22.4578 $247.0358
14+ $21.7094 $303.9316
18+ $19.4629 $350.3322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess