EN
  • EN
  • DE

DS1814AR-5-U

Part No DS1814AR-5-U
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5  /  Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series MicroMonitor™
Package Bag
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.625V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DS1814
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS1814AR-5-U,2156-DS1814AR-5-U-MA
Standard Package 1
Win Source Part Number 1193162-DS1814AR-5-U
Ultra Librarian 3D Model Ultra Librarian DS1814AR-5-U CAD Model

Description

Maxim Integrated DS1814AR-5-U MicroMonitor IC

The DS1814AR-5-U is a versatile and reliable MicroMonitor chip designed by Maxim Integrated, a renowned company in the semiconductor industry. This compact and efficient integrated circuit provides monitoring and control functions that are essential for managing the health and stability of microprocessor-based systems. The DS1814AR-5-U is particularly suitable for applications that require precise voltage monitoring, automatic reset, and power-fail warning to ensure the proper operation and protection of the system.

Key Features

  • Precision Voltage Monitoring: The DS1814AR-5-U monitors the supply voltage (Vcc) and triggers a reset if it detects a voltage that is out of the predefined threshold range. This ensures the system operates within safe voltage levels.
  • Programmable Reset Timeout: Users can set the reset timeout period according to their system requirements, providing flexibility and control over the reset function.
  • Automatic Power-Fail Warning: The device generates an early warning signal when it anticipates a power failure, allowing the system to take preemptive actions to save data and enter a safe state.
  • Low Power Consumption: Designed for efficiency, the DS1814AR-5-U consumes minimal power, making it ideal for portable and battery-operated devices.
  • Compact SOT-23-5 Package: The small footprint of the SOT-23-5 package allows for easy integration into space-constrained designs without sacrificing performance or functionality.

Applications

The DS1814AR-5-U is widely used in various applications, including:

  • Embedded Systems
  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Communication Equipment
  • Industrial Control Systems

Technical Specifications

The DS1814AR-5-U operates over a wide voltage range and features an active-low reset output. The reset threshold voltage is precisely factory-trimmed to ensure reliable performance under varying conditions. The device operates over the industrial temperature range, making it suitable for a broad array of environments.

For engineers and designers looking for a robust MicroMonitor solution, the DS1814AR-5-U from Maxim Integrated offers an excellent blend of precision, reliability, and compactness, ensuring the smooth operation of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess