EN
  • EN
  • DE

DS1814BR-10-U+

Part No DS1814BR-10-U+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 5 VOLT AND 3.3 VOLT MICROMONITOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DS1814
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 737951-DS1814BR-10-U+
Ultra Librarian 3D Model Ultra Librarian DS1814BR-10-U+ CAD Model

Description

The Maxim Integrated DS1814BR-10-U+ is a versatile micro-monitor chip designed to oversee the proper function of microprocessor systems. This compact and efficient device is an essential component for ensuring system reliability and stability, particularly in applications where autonomous operation is critical. The DS1814BR-10-U+ provides a robust combination of monitoring functions including power-supply monitoring, microprocessor supervisory functions, and an external reset override feature.

Key Features

  • Power-Supply Monitoring: The DS1814BR-10-U+ actively monitors the system power supply voltage and ensures that the microprocessor is reset upon power-up, power-down, and brownout conditions. This feature helps to protect the system from improper operation due to unstable power conditions.
  • Programmable Reset Timeout: This device offers a programmable reset timeout delay, which can be set to 150ms, 600ms, or 1.2 seconds, providing flexibility to meet various system requirements.
  • Manual Reset Capability: An external override allows for a manual reset, ensuring that users and external systems can initiate a system reset when necessary.
  • Low Power: Designed for low-power operation, the DS1814BR-10-U+ is an ideal solution for portable and battery-powered applications, helping to conserve energy and extend battery life.
  • Compact Package: The device comes in a space-saving 16-pin narrow SO package, making it suitable for systems with limited board space.
  • High Precision: The reset threshold voltage is factory-trimmed to high precision, ensuring reliable operation without the need for external components or adjustments.

Applications

The DS1814BR-10-U+ is suitable for a wide range of applications, including but not limited to:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial equipment
  • Telecommunications systems

With its comprehensive monitoring capabilities and user-configurable options, the Maxim Integrated DS1814BR-10-U+ micro-monitor chip is an indispensable tool for maintaining system integrity across diverse electronic applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess