EN
  • EN
  • DE

DS1816R-10/T&R

Part No DS1816R-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Maxim Integrated
Series EconoReset
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DS1816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869487-DS1816R-10/T&R
Ultra Librarian 3D Model Ultra Librarian DS1816R-10/T&R CAD Model

Description

Maxim Integrated DS1816R-10/T&R MicroMonitor Chip

The Maxim Integrated DS1816R-10/T&R is a highly reliable, compact micro-monitor chip designed to safeguard system integrity during operation. It is an essential component for managing and monitoring the power supply and temperature levels within electronic systems, ensuring that all parts function within their specified ranges.

This micro-monitor is particularly useful in applications where consistent operation is critical, such as in telecommunications, networking hardware, and portable devices. With its small size, it can be easily integrated into space-constrained designs without compromising performance.

Key Features:

  • Power Supply Monitoring: The DS1816R-10/T&R actively monitors the system's power supply voltage, providing a precise reset signal to the microprocessor whenever it detects an out-of-tolerance condition. This helps prevent system failures due to power anomalies.
  • Programmable Reset Thresholds: The device allows for programmable reset threshold levels, giving designers the flexibility to set the voltage levels that best suit their system requirements.
  • Temperature Sensing: An integrated temperature sensor enables the chip to monitor the system's internal temperature, providing an additional layer of protection against overheating.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the DS1816R-10/T&R saves valuable board space, which is crucial for modern, compact electronic designs.
  • Low Power Consumption: The device operates with minimal power consumption, making it an ideal choice for battery-powered applications where energy efficiency is paramount.

Applications:

  • Telecommunications Equipment
  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Industrial Systems
  • Networking Hardware

The DS1816R-10/T&R is supplied in tape and reel (T&R) format for ease of manufacturing and integration into automated assembly processes. Maxim Integrated's commitment to quality ensures that each chip meets the highest standards of reliability and performance, providing peace of mind for designers and manufacturers alike.

Whether you're developing a cutting-edge gadget or maintaining the reliability of industrial machinery, the DS1816R-10/T&R offers a compact, energy-efficient solution for system monitoring and protection.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess