EN
  • EN
  • DE

DS1817R-5

Part No DS1817R-5
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 730623-DS1817R-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1817R-5 CAD Model

Description

Maxim Integrated DS1817R-5 MicroMonitor Chip

The Maxim Integrated DS1817R-5 is a compact, reliable MicroMonitor chip designed to ensure the proper functioning of microprocessor systems. This smart component provides a crucial safeguard against power supply fluctuations and system errors, enhancing the stability and reliability of electronic devices.

Key Features:

  • Automatic System Reset: The DS1817R-5 ensures that the microprocessor powers up in a known state. It generates a reset signal upon detecting a power-on condition, a voltage drop below the factory-programmed threshold, or an external manual reset, thereby resetting the connected microprocessor automatically.
  • Programmable Watchdog Timer: To prevent system lock-up, the DS1817R-5 is equipped with a programmable watchdog timer. If the timer is not cleared within a preset time frame, it will trigger a system reset, ensuring the system remains operational.
  • Precision Voltage Monitoring: The device monitors the power supply voltage and maintains system integrity by initiating a reset when the supply voltage drops below a precise threshold, which is factory set at 4.63V for the DS1817R-5 model.
  • Active-Low Push-Pull Reset Output: The reset output is of the active-low push-pull type, which means it actively drives the output low when a reset condition is detected, providing a robust signal to connected devices.
  • Temperature Range: The DS1817R-5 operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the DS1817R-5 saves valuable board space and is ideal for space-constrained applications.

Designed with a focus on ease of integration, the DS1817R-5 from Maxim Integrated is a versatile and essential component for any microprocessor system that requires robust monitoring and protection mechanisms. Its ability to monitor system health and provide timely resets helps to prevent data corruption and ensures that systems operate smoothly and without interruption. Whether used in embedded systems, consumer electronics, or industrial equipment, the DS1817R-5 is an indispensable asset for maintaining system integrity and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1229 $63.6870
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6332 $236.8140
185+ $1.5789 $292.0965
245+ $1.4160 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess