EN
  • EN
  • DE

DS1819AR-5-U+

Part No DS1819AR-5-U+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 5V PBRST/WD SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 203368-DS1819AR-5-U+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1819AR-5-U+ CAD Model

Description

Maxim Integrated DS1819AR-5-U+ Product Overview

The DS1819AR-5-U+ is a robust, versatile microprocessor monitoring IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact device serves as an essential component for system reliability, providing real-time monitoring to ensure the proper functioning of microprocessors and digital systems.

Key Features

  • Voltage Monitoring: The DS1819AR-5-U+ actively monitors the supply voltage (Vcc) levels of microprocessors, asserting a reset signal whenever Vcc drops below the factory-set threshold, typically 4.63V for the DS1819-5 version. This ensures the system resets reliably during power-up, power-down, and brown-out conditions.
  • Reset Timeout: After Vcc rises above the reset threshold, the device maintains the reset signal for a period of approximately 150ms to 1200ms (min to max), providing ample time for the microprocessor and the system to stabilize.
  • Temperature Range: It operates across a wide temperature range from -40°C to +85°C, making it suitable for industrial applications where environmental conditions can vary significantly.
  • Low Power Consumption: Designed for efficiency, the DS1819 consumes minimal power, making it an ideal choice for battery-operated and portable devices where power conservation is critical.
  • Compact Package: The device comes in a space-saving SOT-23-5 package, which is highly beneficial for designs where board space is at a premium.

Applications

The DS1819AR-5-U+ is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Portable/Battery-Powered Devices
  • Communication Systems

With its reliable voltage monitoring and reset capabilities, the DS1819AR-5-U+ from Maxim Integrated is an essential component for designers looking to enhance system stability and performance. Its low power consumption and wide temperature range make it a go-to choice for a variety of demanding applications where precision and durability are paramount.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess