EN
  • EN
  • DE
  • IT

DS1830U+T&R

Part No DS1830U+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCER RESET PB 5V 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 115975-DS1830U+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1830U+T&R CAD Model

Description

Maxim Integrated's DS1830U+T&R: High-Precision, Resilient EEPROM

The DS1830U+T&R from Maxim Integrated stands as a testament to the company's commitment to delivering high-quality and reliable integrated circuits. This product is a robust, non-volatile memory chip that offers a unique combination of durability and precision, making it an ideal choice for a variety of applications that require data retention even after power loss.

Key Features

  • EEPROM Technology: The DS1830U+T&R utilizes Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, which allows for data to be written and erased electrically. This feature provides a flexible and convenient way to update memory content without the need for a complete chip replacement.
  • High Reliability: With its robust design, the DS1830U+T&R ensures data retention for an extended period, making it highly reliable for critical applications. This reliability is further backed by Maxim Integrated's reputation for producing quality components.
  • Wide Temperature Range: The device operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Surface Mount Package: The DS1830U+T&R comes in a surface-mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Tape and Reel (T&R) Packaging: Maxim Integrated provides this product in a Tape and Reel format, facilitating automated assembly processes and ensuring safe and secure delivery to manufacturers.

Applications

The DS1830U+T&R is versatile and can be utilized in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Consumer electronics
  • Telecommunication infrastructure

With its combination of durability, precision, and ease of use, the DS1830U+T&R from Maxim Integrated is an excellent choice for designers and engineers looking to incorporate reliable memory solutions into their products. Its ability to retain data through power cycles and operate under harsh conditions ensures that it meets the demanding requirements of today's sophisticated electronic systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess