EN
  • EN
  • DE

DS1832S+T

Part No DS1832S+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOIC-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 737953-DS1832S+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1832S+T CAD Model

Description

The DS1832S+T is a robust, feature-rich microprocessor supervisory circuit designed by Maxim Integrated to ensure reliable system operation through monitoring and management of the power supply voltage. This device is particularly suited for applications that require precise voltage monitoring to safeguard the system's integrity, such as in embedded systems, computers, and other electronic equipment.

Key Features

  • Power Supply Monitoring: The DS1832S+T constantly checks the power supply voltage and ensures that it remains within predetermined thresholds, thereby protecting the system from under-voltage conditions.
  • Automatic Reset Generation: Upon detection of an out-of-tolerance power supply condition, the device automatically generates a reset signal to the microprocessor, ensuring the system restarts in a known state.
  • Manual Reset Input: It also provides a manual reset input, allowing for an external trigger to initiate a system reset.
  • Active-Low and Active-High Reset: The device offers both active-low and active-high reset outputs, providing flexibility in interfacing with different microprocessor configurations.
  • Debounced Pushbutton Reset Input: This feature allows for a clean reset signal, free from the noise typically associated with mechanical switch operation.

Technical Specifications

  • Package Type: The DS1832S+T comes in a compact SOIC-8 package, making it suitable for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.
  • Low Power Consumption: Its design prioritizes low power consumption, making it ideal for power-sensitive applications.

The DS1832S+T from Maxim Integrated is a versatile and dependable solution for system voltage monitoring and management. Its combination of features, including automatic and manual reset capabilities, a wide operating voltage range, and low power consumption, make it an essential component for maintaining system stability and performance.

Applications

Common applications for the DS1832S+T include:

  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Computers and Servers
  • Industrial Controllers

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6507 $51.1717
65+ $1.5463 $100.5095
101+ $1.4940 $150.8940
144+ $1.3896 $200.1024
187+ $1.3373 $250.0751
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,330 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess