EN
  • EN
  • DE

DS1836A-5

Part No DS1836A-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMAN 5V ACT LO 5% 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 134012-DS1836A-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1836A-5 CAD Model

Description

The DS1836A-5 is a versatile micro-monitoring chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is engineered to provide reliable system monitoring solutions, particularly for applications requiring precise voltage threshold detection and system reset functionalities.

The DS1836A-5 is part of the DS1836 series and operates with a nominal threshold voltage of 5V, making it ideal for use in 5V-powered systems. It is equipped with a variety of features that ensure the stability and integrity of electronic systems, including microprocessor systems, embedded controllers, and other digital devices.

Key Features

  • Reset Output: The device provides an active-low reset output that ensures a proper system reset during power-up, power-down, or brown-out conditions.
  • Voltage Threshold Detection: It monitors the supply voltage and asserts a reset signal when the voltage drops below the preset threshold, helping to protect sensitive electronic components.
  • Low Power Consumption: Designed for energy efficiency, the DS1836A-5 consumes minimal power, which is crucial for battery-operated devices.
  • Temperature Range: The chip is operational over a wide temperature range, making it suitable for various environments and applications.
  • Compact Package: Available in a small footprint, the DS1836A-5 can easily be integrated into space-constrained designs without compromising performance.

Applications

The DS1836A-5 micro-monitoring chip is an excellent choice for a broad spectrum of applications. It is commonly used in systems that require a dependable watchdog timer or reset function, such as computers, servers, embedded systems, and portable devices. Its ability to provide a stable reset signal makes it an integral component for enhancing system reliability and preventing data corruption during power anomalies.

Maxim Integrated's commitment to quality and reliability is evident in the DS1836A-5, making it a preferred choice for designers and engineers looking for robust system monitoring solutions.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess