EN
  • EN
  • DE

DS1852B-000

Part No DS1852B-000
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 25BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Monitors
Interface 2-Wire
Voltage - Supply 2.7V ~ 5.5V
Package / Case 25-LFBGA, CSPBGA
Supplier Device Package 25-CSBGA (5x5)
Mounting Type Surface Mount
Base Product Number DS1852
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586320-DS1852B-000
Ultra Librarian 3D Model Ultra Librarian DS1852B-000 CAD Model

Description

Maxim Integrated DS1852B-000 Description

The DS1852B-000 from Maxim Integrated is a versatile and high-performance telecom diagnostic monitor that has been engineered to meet the stringent requirements of network equipment and optical modules. It is an integral component for managing and maintaining the health of optical transceivers and other telecom applications.

This compact device offers a comprehensive suite of features that enable real-time monitoring of various parameters critical to system performance. It is capable of monitoring temperature, supply voltage, and laser bias current, laser average output power, and received optical power. These functionalities make the DS1852B-000 an essential tool for ensuring the reliability and efficiency of telecom systems.

One of the key features of the DS1852B-000 is its integrated digital diagnostics monitoring interface, which is compliant with the industry-standard 2-wire serial interface. This allows for easy integration into existing systems and provides a seamless user experience for network technicians and engineers. The device's memory is divided into a 256-byte scratchpad area, a 1024-byte user EEPROM, and a 95-byte factory-set EEPROM, which is locked with a write-protect function to ensure the integrity of calibration data.

The DS1852B-000 also boasts a high level of accuracy in its measurements, thanks to its internal calibration system. This precision ensures that the monitored parameters reflect the true state of the telecom equipment, allowing for timely and informed maintenance decisions.

Designed with the future in mind, the DS1852B-000 is compatible with SFF-8472 diagnostic standards, ensuring it will remain a relevant and useful tool as technology evolves. Its robust construction and proven reliability make it a preferred choice for telecommunications professionals who demand the best in diagnostic monitoring capabilities.

Overall, the Maxim Integrated DS1852B-000 is a sophisticated and reliable solution for telecom diagnostic monitoring, providing the necessary tools to maintain the integrity and performance of optical networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess