EN
  • EN
  • DE

DS1867E-050

Part No DS1867E-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT W/EEPROM DUAL 50K 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Supply Voltage - Operating 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 080688-DS1867E-050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1867E-050 CAD Model

Description

Maxim Integrated DS1867E-050 Dual Digital Potentiometer

The Maxim Integrated DS1867E-050 is a versatile dual digital potentiometer, designed to offer a digital solution to analog tuning and calibration tasks. This integrated circuit (IC) is a perfect fit for applications where precise and reliable digital control over resistance values is required. It is widely used in various electronic systems, including audio processing, industrial controls, and automated system calibration.

Key Features:

  • Dual Potentiometer Design: The DS1867E-050 features two digitally-controlled potentiometers in one package, providing compact and efficient design options for multi-channel applications.
  • Wide Resistance Range: Each potentiometer offers a wide resistance range of 50 kΩ, allowing for fine adjustments to meet the specific requirements of different circuits and applications.
  • Non-Volatile Memory: The device includes non-volatile (EEPROM) memory to store the resistance settings, ensuring that the last programmed state is retained even after power cycling.
  • Wiper Position Storage: 100 positions for wiper settings are available, providing ample resolution for most tuning applications.
  • Serial Interface Control: The DS1867E-050 is controlled via a 3-wire serial interface, making it easy to integrate into a microcontroller-based system.
  • Low Power Consumption: It is designed for low power operation, an essential feature for battery-powered devices and energy-efficient systems.
  • High Reliability: The potentiometer's digital nature eliminates the wear and tear associated with mechanical potentiometers, leading to a longer operational lifespan.

Applications:

The DS1867E-050 is ideal for a variety of applications, including:

  • Volume control in audio equipment
  • Adjustable power supplies
  • Gain control and offset adjustment in signal processing
  • Automated product calibration

With its robust feature set, the Maxim Integrated DS1867E-050 digital potentiometer is a reliable and precise solution for designers looking to replace mechanical potentiometers or implement digital control in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess