EN
  • EN
  • DE

DS1867S-50

Part No DS1867S-50
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT W/EEPROM DUAL 50K 16-SOIC / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface Serial
Memory Type Non-Volatile
Operating Supply Voltage 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773171-DS1867S-50
Popularity Medium
Supply and Demand Status Limited
Family Name DS1867
Introduction Date December 17, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1867S-50 CAD Model

Description

The DS1867S-50 from Maxim Integrated is a versatile dual digital potentiometer designed to provide a digital solution to analog trimming and variable resistor applications. This integrated circuit (IC) features two digitally controlled potentiometers, each with 256-position wiper settings, enabling precise adjustment of resistance values. It is housed in a compact SOIC-14 package, making it suitable for space-constrained applications.

Key Features

  • Wiper Resistance: Each potentiometer in the DS1867S-50 has a wiper resistance as low as 50 ohms, providing a wide range of adjustability and fine control over the output.
  • Non-Volatile Memory: The device includes non-volatile (EEPROM) memory to store wiper positions, ensuring that the last settings are retained even after the power is cycled.
  • Control Interface: The DS1867S-50 can be controlled via a 3-wire serial interface, which is compatible with standard SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration with microcontrollers and other digital systems.
  • Operating Voltage: It operates on a supply voltage ranging from 3V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Power-On Recall: Upon power-up, the device recalls the last saved wiper positions from the EEPROM, instantly setting the potentiometers to their previous state.
  • Dual Potentiometers: The two potentiometers can be used independently or interconnected for various applications such as volume control, filter adjustment, or feedback circuit tuning.

Applications

The DS1867S-50 is ideal for a range of applications that require precise and programmable resistance adjustments. Common uses include:

  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits in industrial systems
  • Automotive electronics for sensor adjustments
  • Programmable power supplies and battery chargers
  • Communication devices for impedance matching

Maxim Integrated's DS1867S-50 digital potentiometer offers a reliable and high-precision solution for designers looking to replace mechanical potentiometers with a digital alternative that provides added functionality and ease of use.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess