The DS1869S-010 from Maxim Integrated is a sophisticated digital potentiometer that offers a versatile solution for a wide range of applications requiring precise resistance adjustments. This component is part of the DS1869 series, known for its reliability and performance in digital potentiometer technology.
Key Features
- Resistance Value: The DS1869S-010 has a resistance value of 10kΩ, which is ideal for applications requiring a mid-range resistance value.
- Resolution: It features a resolution of 64 positions, allowing for fine-tuned adjustments to the resistance level.
- Non-Volatile Memory: The device includes non-volatile (EEPROM) memory to retain the last position on power-down, ensuring consistent performance across power cycles.
- Interface: The digital potentiometer is equipped with a 3-wire serial interface, making it easy to integrate into a variety of digital systems.
- Versatility: It operates over a wide voltage range and is suitable for both 3V and 5V systems, enhancing its versatility across different circuit designs.
- Package: The DS1869S-010 comes in a compact SOIC-8 package, which is suitable for space-constrained applications.
Applications
The DS1869S-010 is ideal for use in applications such as:
- Adjustable power supplies
- Gain and offset adjustment
- Volume control in audio systems
- LCD screen brightness adjustment
- Automotive electronics
Product Quality and Support
Maxim Integrated is known for its commitment to quality, and the DS1869S-010 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making it easier for engineers and designers to implement the DS1869S-010 in their projects.
For those looking to integrate digital potentiometer functionality with reliability and precision, the DS1869S-010 from Maxim Integrated is an excellent choice that combines performance with ease of use.