EN
  • EN
  • DE

DS2130

Part No DS2130
Manufacturer Maxim Integrated
Catalog Interface - Voice Record and Playback
Description IC PROCESSOR VOICE MESS 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Interface Serial
Duration 8 ~ 32 Sec
Filter Pass Band 1.7kHz
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 773200-DS2130
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2130 CAD Model

Description

The Maxim Integrated DS2130 is a highly integrated, feature-rich telecommunications chipset designed to meet the needs of complex communication systems. This chipset is specifically tailored for T1/E1/J1 environments, making it an ideal solution for applications in telecommunication infrastructure, such as PBX systems, digital loop carrier systems, and wireless base station interconnects.

Key Features

  • Flexibility: The DS2130 supports T1, E1, and J1 standards, providing a versatile solution for global telecommunication needs. It can automatically adapt to the different framing and coding schemes used in various regions.
  • Integration: This chipset integrates transceivers, jitter attenuators, and framers, significantly reducing the external component count and simplifying board design and layout.
  • Performance: With advanced on-chip features, the DS2130 ensures high signal integrity and minimal bit error rates, which is critical for maintaining the quality of communication links.
  • Power Efficiency: Designed with power efficiency in mind, the DS2130 operates with a low power consumption, making it suitable for energy-sensitive applications.
  • Programmability: A variety of programmable options allow for customization and flexibility in application, including programmable transmit and receive pulse shapes, which help to optimize performance over various line conditions.

Applications

The DS2130 is used in a wide array of telecommunication applications due to its robust feature set and adaptability. Some of the common applications include:

  • Wireless Base Station Interconnects
  • Private Branch Exchange (PBX) Systems
  • Integrated Access Devices
  • Digital Loop Carrier Systems
  • Network Interface Units

Technical Specifications

The DS2130 operates over a temperature range of -40°C to +85°C and comes in a surface-mount package, which is ideal for compact hardware designs. The chipset includes comprehensive diagnostic capabilities, including loopback controls and built-in test patterns, facilitating easy maintenance and troubleshooting.

For developers and system integrators looking for a reliable and adaptable telecommunications solution, the Maxim Integrated DS2130 offers a blend of performance, integration, and efficiency that is hard to match.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 12SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 60-SEC 28-SOIC
Lowest to $7.2223
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 128SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 60-SEC 28-DIP
Lowest to $9.6396
Nuvoton Technology Corporation of America
80kOhm 3.3V/5V 48-Pin LQFP / IC CHIPCORDER AUDIO 48LQFP
Lowest to $2.2575
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 32SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 90SEC 28DIP
Need more? Email Us
Lantiq
VINETIC 16 CHANNEL VOICE ACCESS
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 10MIN 28-DIP
Lowest to $159.3438

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess