The DS2130Y-100+ is a state-of-the-art, high-speed nonvolatile (NV) SRAM module from Maxim Integrated, designed to deliver reliable data retention while providing the fast access times of traditional SRAM. This makes it an ideal memory solution for a wide range of applications that require frequent or rapid data access but cannot afford data loss due to power failures.
Key Features
- High-Speed Access: The DS2130Y-100+ offers rapid read and write operations, essential for performance-critical applications.
- Nonvolatile Storage: Data is safely retained without power, thanks to the integrated nonvolatile elements, ensuring data preservation during power loss.
- Large Storage Capacity: With a storage capacity of 64K x 8 bits, this NV SRAM module can handle significant amounts of data.
- Automatic Data Protection: An inbuilt battery ensures automatic data protection in the event of a power failure.
- Low Power Consumption: The device is designed to be energy efficient, reducing power demands in battery-powered systems.
- Extended Temperature Range: It operates effectively across a wide temperature range, making it suitable for industrial environments.
Applications
The DS2130Y-100+ is versatile and can be utilized in numerous applications, including:
- Industrial control systems
- Data collection devices
- RAID systems
- Networking equipment
- Medical monitoring and diagnostics
Technical Specifications
Parameter
Value
Access Time
100ns
Memory Size
64K x 8
Operating Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
With its robust design and reliable performance, the DS2130Y-100+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety and efficiency of their data storage solutions.