EN
  • EN
  • DE

DS21458+

Part No DS21458+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Framer E1/J1/T1 3.3V 256-Pin CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 64 kbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Current 328 mA
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Pins 256
Number of Transceivers 4
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1005891-DS21458+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS21458+ CAD Model

Description

The Maxim Integrated DS21458+ is a highly integrated, single-chip solution designed to facilitate high-speed data communication and networking applications. This powerful chip serves as a complete T1/E1/J1 transceiver, making it an essential component for telecommunications equipment, such as PBXs, routers, and base station controllers.

Key Features

  • Multi-Standard Support: The DS21458+ supports T1, E1, and J1 standards, providing versatile use across different geographic locations and network infrastructures.
  • Single-Chip Integration: It integrates line interface, framer, and LIU (Line Interface Unit) functions, reducing the need for additional components and simplifying design.
  • Flexible Clocking Options: The device offers several clocking modes, including internal, loopback, and recovered clock options, ensuring synchronization with various network configurations.
  • Programmable Features: With its programmable transmit pulse shape, jitter attenuator, and receiver sensitivity, the DS21458+ can be tailored to meet specific application requirements.
  • Low Power Consumption: Designed for power efficiency, the DS21458+ operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Diagnostics: It includes built-in BERT (Bit Error Rate Tester) and other diagnostic features to facilitate easy maintenance and troubleshooting.

Applications

The DS21458+ is ideal for a wide range of telecommunications applications, including:

  • Wireless base station controllers
  • Network routers and switches
  • Channel banks and multiplexers
  • PBX systems
  • Telecom test equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS21458+ is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in demanding telecommunications environments.

For designers and engineers looking for a reliable, high-performance T1/E1/J1 transceiver solution, the Maxim Integrated DS21458+ offers an exceptional balance of features, integration, and efficiency.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess