EN
  • EN
  • DE

DS21554LB+

Part No DS21554LB+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 5V 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Win Source Part Number 134995-DS21554LB+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21554LB+ CAD Model

Description

Maxim Integrated DS21554LB+ Single-Chip Transceiver

The DS21554LB+ from Maxim Integrated is a versatile and high-performance single-chip transceiver designed to meet the needs of T1, E1, and J1 communication applications. This compact and efficient IC is perfect for a wide range of telecom systems, including wireless base stations, network routers, and switches.

The DS21554LB+ integrates line interface, framer, and LIU (Line Interface Unit) into a single 5V-powered chip, simplifying design and reducing board space requirements. It supports data rates of 1.544Mbps for T1, 2.048Mbps for E1, and J1 modes, making it a flexible solution for multi-standard telecom systems.

One of the key features of the DS21554LB+ is its ability to automatically adapt to the various framing formats used in T1, E1, and J1 communications, such as D4, ESF, and CRC-4. This auto-adaptation capability ensures seamless integration into existing telecommunications infrastructure without the need for manual configuration.

The device also includes a jitter attenuator, which can be enabled on either the receive or transmit data paths. This feature is crucial for maintaining data integrity over long transmission distances or through networks with varying levels of signal quality. Additionally, the DS21554LB+ offers diagnostic capabilities, including loopback functions and a built-in BERT (Bit Error Rate Tester), to assist in system testing and validation.

For added convenience, the DS21554LB+ comes in a compact 32-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.

Overall, the Maxim Integrated DS21554LB+ is a robust and reliable choice for developers looking to implement T1, E1, or J1 interfaces in their telecom equipment. Its integration of multiple functions into a single chip, along with its advanced features, make it a valuable component in any communication system designer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3742 $80.7484
4+ $33.1277 $132.5108
6+ $32.0928 $192.5568
8+ $31.0580 $248.4640
10+ $30.0219 $300.2190
13+ $26.9161 $349.9093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess