EN
  • EN
  • DE
  • IT

DS21600SN/T&R

Part No DS21600SN/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK RATE ADAPTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Clock Rate Adapter
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6.176MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS21600
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845842-DS21600SN/T&R
Ultra Librarian 3D Model Ultra Librarian DS21600SN/T&R CAD Model

Description

Maxim Integrated DS21600SN/T&R Product Overview

The DS21600SN/T&R from Maxim Integrated is a highly integrated and robust telecommunications interface chip designed to provide a comprehensive solution for T1, E1, and J1 communication protocols. This versatile device is specifically engineered to meet the stringent requirements of telecom infrastructure, offering a range of features that enable reliable and efficient data transmission over digital network services.

Encased in a compact surface-mount package, the DS21600SN/T&R is suitable for high-density applications where board space is at a premium. The device comes in tape and reel packaging, making it ideal for automated assembly processes, thereby streamlining production and reducing assembly costs for manufacturers.

The DS21600SN/T&R excels in its ability to process and manage digital signals, providing crystal-clear communication channels for voice and data services. It supports a variety of line interfaces, including long-haul, short-haul, and intra-office connections, giving designers the flexibility to deploy it in a wide range of telecom systems such as PBX, digital loop carrier systems, and multiplexers.

One of the key features of this product is its integrated jitter attenuator, which reduces signal distortion caused by timing variations in the communication line. This ensures the integrity of data transmission and helps maintain a high level of service quality. Moreover, the DS21600SN/T&R offers diagnostic capabilities, including loopback functions and performance monitoring, which are essential for maintaining network reliability and troubleshooting issues swiftly.

The device also boasts a low power consumption profile, which is critical in today's energy-conscious market. This not only helps reduce operational costs but also aligns with the growing demand for green technology solutions. Additionally, the DS21600SN/T&R is built to be robust, withstanding the rigors of industrial environments and ensuring long-term reliability.

In conclusion, the DS21600SN/T&R from Maxim Integrated represents a superior choice for telecommunication interface applications, offering a blend of performance, integration, and reliability. Its advanced features and packaging options make it a go-to solution for designers looking to enhance their telecom infrastructure with a high-quality, cost-effective component.

You May Also Be Interested in

Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess