EN
  • EN
  • DE

DS2250T-32-16

Part No DS2250T-32-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB NVSRAM 40SIMM / 8051 DS225x Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) NVSRAM 40-SIMM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DS225x
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 40-SIMM
Supplier Device Package 40-SIMM
Base Product Number DS2250
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348392-DS2250T-32-16
Ultra Librarian 3D Model Ultra Librarian DS2250T-32-16 CAD Model

Description

Maxim Integrated DS2250T-32-16 Secure Microcontroller

The Maxim Integrated DS2250T-32-16 secure microcontroller is a robust and versatile solution designed for applications that demand high security and reliability. This microcontroller is part of the 8051-compatible High-Speed Microcontroller family with a TINI (Tiny Network Interface) architecture, which integrates memory, microcontroller, and a real-time clock in a single package, making it an ideal choice for a wide range of applications such as utility meters, access control systems, and secure data storage.

The DS2250T-32-16 features 32KB of nonvolatile SRAM and 16KB of ROM, providing ample space for application code and data storage. The nonvolatile SRAM offers data retention without the need for a battery backup, ensuring data integrity even in the event of a power failure. The integrated real-time clock (RTC) maintains accurate timekeeping, which is essential for timestamping transactions or events.

Security is a key aspect of the DS2250T-32-16, which includes multiple features to protect against tampering and unauthorized access. The device offers a unique chip ID that can be used for device authentication, and its memory can be partitioned with different access rights, allowing for secure separation of code and data. The microcontroller also supports encrypted communication for further protection of sensitive information.

With its wide operating voltage range and low power consumption, the DS2250T-32-16 is designed for efficiency, making it suitable for portable and battery-powered devices. Its high-speed CPU core allows for quick processing of complex algorithms, and the microcontroller's extensive I/O capabilities enable it to interface with a variety of peripherals and sensors.

Overall, the Maxim Integrated DS2250T-32-16 secure microcontroller is a powerful and secure solution for developers seeking to integrate high-performance processing with advanced security features into their applications. Its robust design and integrated features simplify system design and provide a high level of protection for sensitive data.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess