EN
  • EN
  • DE

DS2251T-64-16

Part No DS2251T-64-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB NVSRAM 72SIMM / 8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 72-SIMM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DS225x
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 72-SIMM
Supplier Device Package 72-SIMM
Base Product Number DS2251
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348380-DS2251T-64-16
Ultra Librarian 3D Model Ultra Librarian DS2251T-64-16 CAD Model

Description

Maxim Integrated DS2251T-64-16 Secure Microprocessor Module

The DS2251T-64-16 is a highly secure, self-contained microprocessor module designed by Maxim Integrated, a renowned leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets. This microprocessor module is part of Maxim's secure microcontroller family and is specifically crafted to deliver a robust combination of security, performance, and flexibility for applications requiring stringent data protection and confidentiality.

Key Features

  • Secure Memory: The DS2251T-64-16 comes with 64KB of nonvolatile SRAM and 16KB of user NV SRAM, providing ample space for secure data storage and application code.
  • High Security: It features a dedicated hardware security mechanism, including a unique 48-bit serial number, tamper detection, and secure memory partitioning, which makes it ideal for sensitive applications such as financial transactions or personal data protection.
  • Power Management: The module includes an integrated power-fail reset and a write-protect function to ensure data integrity during unexpected power loss or fluctuations.
  • Communication: Equipped with a synchronous serial communication port, the DS2251T-64-16 allows for easy integration with a variety of peripherals and systems.
  • Reliability: The device is designed with Maxim Integrated's renowned reliability and is rated for operation over an industrial temperature range.

Applications

The DS2251T-64-16 is ideal for a range of applications where data security is paramount. These include but are not limited to:

  • Point of Sale (POS) terminals
  • Secure data logging and storage
  • Access control systems
  • Identification and authentication systems

Technical Specifications

The module operates with a supply voltage range of 2.7V to 5.5V, making it versatile for different power environments. Its compact size and standard DIP packaging allow for easy integration into existing designs without significant hardware modifications.

With Maxim Integrated's commitment to quality and innovation, the DS2251T-64-16 secure microprocessor module stands as a reliable choice for developers looking to enhance the security features of their electronic systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess