EN
  • EN
  • DE

DS2408S+T&R

Part No DS2408S+T&R
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC SWITCH 8-CHAN ADDRESS 16SOIC / Addressable Switch Serial Interface 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of I/O 8
Interface 1-Wire
Interrupt Output No
Output Type Open Drain
Operating Supply Voltage 2.8 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 773228-DS2408S+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2408
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS2408S+T&R CAD Model

Description

Maxim Integrated DS2408S+T&R - 1-Wire 8-Channel Addressable Switch

The DS2408S+T&R from Maxim Integrated is a versatile, 8-channel programmable I/O device designed to operate on the 1-Wire network with a unique 64-bit registration number. This high-performance component is ideal for applications requiring remote monitoring and control of a variety of devices through a single data line.

Contained within a compact SOP-16 package, the DS2408S+T&R offers a straightforward interface for a wide range of applications, including home automation, industrial control systems, and sensor networks. Its robust design is engineered to operate over a wide temperature range, making it suitable for harsh environments.

Key Features:

  • 1-Wire Interface: Allows for one-point communication and power through a single data line, simplifying wiring and reducing overall system costs.
  • Eight Channels: Each of the eight I/O channels can be configured as an input or output, providing flexibility for interfacing with switches, LEDs, and other peripherals.
  • Programmable Logic: The device includes programmable logic functions that can be used to create time delays, pulse drivers, or other logical operations without additional components.
  • Pulse-Width Modulation (PWM) Control: Offers PWM capabilities for applications requiring variable output, such as dimming lights or controlling motor speeds.
  • Overdrive Support: Capable of operating in overdrive mode, enabling faster communication speeds for time-sensitive applications.
  • Robust Protection: Features built-in overvoltage protection to safeguard the device against transient conditions, ensuring long-term reliability.

The DS2408S+T&R comes in a tape and reel format (T&R), which is optimized for high-volume production, allowing for efficient automated pick-and-place manufacturing processes. With its high integration and ease of use, the DS2408S+T&R stands out as a smart choice for designers looking to add reliable and flexible I/O capabilities to their 1-Wire networked systems.

Whether you're developing a sophisticated home automation system or a rugged industrial control solution, the Maxim Integrated DS2408S+T&R provides the functionality and performance to meet your needs.

You May Also Be Interested in

MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0844 $56.6752
18+ $5.8129 $104.6322
27+ $5.6312 $152.0424
37+ $5.4496 $201.6352
48+ $5.2679 $252.8592
64+ $4.7230 $302.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess