EN
  • EN
  • DE

DS2408S+T

Part No DS2408S+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOIC-16
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 730628-DS2408S+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2408S+T CAD Model

Description

The DS2408S+T from Maxim Integrated is a versatile, 1-Wire® 8-channel addressable switch, designed to offer a simple solution for interfacing microcontrollers to a large number of discrete devices over a single wire. This robust component is ideal for applications requiring remote activation and sensing of a variety of devices such as relays, LEDs, and sensors.

Key Features

  • 8-Channel Control: Each DS2408S+T integrates 8 channels of programmable I/O with open-drain outputs, providing ample control options for a wide range of applications.
  • 1-Wire Interface: The device utilizes Maxim’s 1-Wire protocol, which allows communication and power over a single wire, reducing wiring complexity and cost, especially beneficial in large systems.
  • Flexible Voltage Range: Operating voltage ranges from 2.8V to 5.25V, making it suitable for various electronic systems without the need for additional power regulation.
  • PIO Pin Status Readback: The DS2408S+T allows for the reading back of the logic status of the PIO pins, even while used as outputs, enabling real-time monitoring and diagnostics.
  • Robust Design: With its built-in ESD protection circuitry, the DS2408S+T is designed to withstand harsh electrical environments, ensuring reliability and longevity in your applications.

Applications

The DS2408S+T is a versatile component that can be used in a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Environmental monitoring systems
  • Alarm and security systems

Package and Reliability

Presented in a surface-mount package, the DS2408S+T is designed for automated assembly processes, ensuring ease of integration into your product designs. Its high reliability and industry-standard footprint make it an excellent choice for both prototyping and mass production.

Manufacturer Support

Maxim Integrated provides comprehensive technical documentation and support for the DS2408S+T, including datasheets, application notes, and design resources to facilitate rapid development and deployment of your projects involving this 1-Wire 8-channel switch.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2832 $50.9824
17+ $5.9759 $101.5903
26+ $5.7892 $150.5192
36+ $5.6024 $201.6864
47+ $5.4157 $254.5379
62+ $4.8555 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess