EN
  • EN
  • DE

DS2433+

Part No DS2433+
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 4KBIT 1WIRE TO92-3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 3-Pin PR35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Bulk
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Access Time 2μs
Memory Interface 1-Wire
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 Long Body
Manufacturer Package TO-92-3
Win Source Part Number 773236-DS2433+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2433
Introduction Date July 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2433+ CAD Model

Description

The Maxim Integrated DS2433+ is a 4Kb 1-Wire EEPROM memory device that provides a robust and efficient solution for memory storage in a compact, easy-to-integrate form factor. Designed for applications where small data storage is required and space is at a premium, this device is perfect for a wide range of uses in various industries, including medical, industrial, and consumer products.

Key Features

  • 4Kb Memory: The DS2433+ offers 4096 bits of electrically erasable programmable read-only memory (EEPROM) organized as 16 pages of 256 bits each.
  • 1-Wire Interface: Utilizes Maxim's exclusive 1-Wire protocol for communication, which requires only a single data line (and ground) for communication with a central microprocessor. It provides a simple, cost-effective interface method that reduces the complexity and number of wires needed for connectivity.
  • Unique 64-Bit Serial Number: Each device contains a unique 64-bit serial number, which ensures absolute traceability and helps in preventing counterfeiting.
  • Overdrive Mode: Supports an Overdrive mode that accelerates data communication up to 100kbps, enabling faster data transfers.
  • Wide Voltage Range: Functions over a wide voltage range of 2.8V to 5.25V, making it versatile for various applications and ensuring compatibility with a broad range of devices.
  • High Reliability: The EEPROM is rated for over 1 million data write cycles and has a data retention period of over 10 years, signifying a high level of reliability and longevity.

Applications

The DS2433+ is ideal for use in a variety of applications such as:

  • Device authentication and secure storage of calibration constants
  • Medical and healthcare equipment data logging
  • Industrial automation systems for tracking and configuration settings
  • Consumer electronics for preference recording and usage history

In summary, the Maxim Integrated DS2433+ is an exceptional choice for designers looking for a reliable and space-efficient memory storage solution. Its unique features and robust design make it a versatile component for a multitude of applications.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess