EN
  • EN
  • DE

DS26519

Part No DS26519
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 16-Port T1/E1/J1 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169184-DS26519
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26519 CAD Model

Description

The Maxim Integrated DS26519 is a versatile, high-performance multi-channel T1/E1/J1 transceiver designed to meet the stringent requirements of communication network infrastructure. This advanced IC integrates a wide array of features to facilitate the development of multiplexers, routers, wireless base stations, and other telecommunications equipment.

Key Features

  • Multi-Channel Support: The DS26519 can handle up to four independent T1, E1, or J1 channels, providing flexibility for system design and enabling efficient use of PCB space.
  • Integrated Jitter Attenuator: An on-chip jitter attenuator improves signal integrity and reduces bit errors in the presence of network-induced jitter, ensuring reliable communication.
  • Programmable Line Interface: The device offers a programmable line interface, allowing it to be tailored to specific application requirements and to support a wide range of line impedances.
  • Robust Framing and Signaling: DS26519 supports various framing formats (D4, ESF, CEPT, CRC4) and signaling protocols (CAS, CCS), enhancing its versatility across different geographic regions and network configurations.

Performance and Integration

The transceiver delivers exceptional performance with minimal power consumption, making it suitable for energy-sensitive applications. Its integrated line drivers and receivers reduce the need for external components, streamlining the design process and reducing overall system costs.

Applications

With its robust feature set and flexible design, the DS26519 is ideal for a variety of applications, including:

  • Telecommunications Equipment
  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Multiplexers
  • Channel Banks
  • Satellite Communications

Conclusion

The Maxim Integrated DS26519 multi-channel T1/E1/J1 transceiver stands out as a comprehensive solution for communication systems requiring high-density channel integration, superior performance, and reliability. Its advanced features and integrated design make it a top choice for designers and engineers looking to create cutting-edge telecommunications hardware.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess