EN
  • EN
  • DE
  • IT

DS2762AE

Part No DS2762AE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR PRECISION LI+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS2762
Standard Package 57 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 822021-DS2762AE
Ultra Librarian 3D Model Ultra Librarian DS2762AE CAD Model

Description

Maxim Integrated DS2762AE High-Precision Li+ Battery Monitor

The DS2762AE from Maxim Integrated is a sophisticated high-precision monitoring chip designed for lithium-ion (Li+) batteries, providing a comprehensive solution for power management in portable devices. This compact and efficient integrated circuit is engineered to enhance the performance and extend the lifespan of Li+ batteries, making it an ideal choice for a wide range of applications such as smart handheld devices, power tools, and electric vehicles.

Key Features:

  • High-Accuracy Measurement: The DS2762AE offers high-precision voltage, current, and temperature measurements, ensuring accurate monitoring of the battery's state-of-charge (SOC) and state-of-health (SOH).
  • Integrated Current Accumulator: The device includes a current accumulator that tracks charge and discharge activity, providing valuable data for calculating remaining battery capacity and facilitating predictive maintenance.
  • Programmable Alarms: Programmable voltage, current, and temperature alarms alert the system to out-of-spec operating conditions, enhancing safety and preventing damage to the battery.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2762AE operates with minimal power draw, contributing to longer battery life in the end application.
  • 1-Wire Interface: The 1-Wire® interface simplifies connectivity, enabling communication with the host processor through a single I/O pin, which reduces wiring complexity and saves space on the PCB.
  • Robust Protection Features: It includes built-in protection mechanisms such as overvoltage, undervoltage, and overcurrent detection, ensuring reliable operation under adverse conditions.

Applications:

  • Portable Consumer Electronics
  • Medical Devices
  • Industrial Portable Equipment
  • Smart Battery Packs
  • Uninterruptible Power Supplies (UPS)

The DS2762AE represents Maxim Integrated's commitment to providing advanced power management solutions that meet the demands of modern electronic devices. Its integration of multiple functions into a single chip not only conserves space but also simplifies the design and enhances the reliability of battery-powered systems.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess