EN
  • EN
  • DE

DS2782EVKIT+

Part No DS2782EVKIT+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS2782 Standalone Fuel Gauge IC Evaluation Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1056164-DS2782EVKIT+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2782EVKIT+ CAD Model

Description

Maxim Integrated DS2782EVKIT+ Evaluation Kit

The DS2782EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for the DS2782 Stand-Alone Fuel Gauge IC, which provides precision fuel gauging for single-cell lithium-ion (Li+) batteries. This evaluation kit is an essential tool for engineers and designers looking to test and implement battery management solutions in their applications, particularly in portable consumer electronics, where accurate battery monitoring is crucial.

The evaluation kit includes a DS2782 evaluation board, a test battery, and necessary software that can be installed on a PC. The evaluation board comes equipped with a DS2782 IC, and it is pre-configured to interface with the included test battery, allowing for quick setup and immediate testing. The board also features test points and headers for easy access to all the critical pins of the IC, facilitating in-depth analysis and debugging.

One of the key features of the DS2782 IC is its ability to measure voltage, temperature, current, and accumulated charge via an integrated analog-to-digital converter (ADC). This data is used by the IC's proprietary algorithms to estimate the remaining battery capacity, providing a detailed and accurate picture of the battery's state of charge (SOC).

The supplied software is user-friendly and provides a graphical user interface (GUI) for data logging and visualization. It allows users to read and interpret the measurements taken by the DS2782 IC in real-time, as well as to configure the IC's parameters to suit specific battery characteristics and application requirements.

Furthermore, the DS2782EVKIT+ supports bidirectional current sensing, which is critical for applications that require charge and discharge monitoring, such as battery backup systems. The kit's high level of integration and ease of use make it an invaluable tool for developing power management solutions that require precise battery monitoring and efficient energy utilization.

In summary, the DS2782EVKIT+ from Maxim Integrated is an all-in-one solution for evaluating the DS2782 fuel gauge IC. It offers engineers the resources needed to expedite the development process and to optimize the performance of battery-powered devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess