EN
  • EN
  • DE

MAX1809C

Part No MAX1809C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702221-MAX1809C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1809C CAD Model

Description

The MAX1809C from Maxim Integrated is a high-performance, low-power, and versatile power management integrated circuit (PMIC) designed to meet the demanding needs of modern electronic devices. This advanced component is engineered to provide efficient power regulation, ensuring optimal performance and extended battery life for portable applications.

Key Features

  • High Efficiency: The MAX1809C is built with state-of-the-art technology that maximizes power efficiency, reducing heat generation and power loss in applications.
  • Multiple Output Channels: It features multiple regulated output channels that can be independently configured to suit a variety of power requirements, making it a versatile solution for complex electronic systems.
  • Low Quiescent Current: Its low quiescent current minimizes the drain on battery resources when the device is in standby mode, contributing to longer battery life.
  • Programmable Voltage Settings: The output voltages are programmable, allowing for precise power delivery tailored to the specific needs of the connected components.
  • Small Form Factor: The compact size of the MAX1809C makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.

Applications

The MAX1809C is suitable for a wide range of applications including:

  • Portable and wearable devices
  • Smartphones and tablets
  • Wireless headphones and earbuds
  • IoT devices
  • Medical devices
  • Small form factor PCs and laptops

Technical Specifications

For detailed technical specifications, please refer to the MAX1809C datasheet provided by Maxim Integrated. The datasheet includes information on electrical characteristics, pin configurations, package details, and application circuits to assist in the design and implementation process.

With its robust feature set and flexible application potential, the MAX1809C stands out as a premier solution for power management in cutting-edge electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess