EN
  • EN
  • DE
  • IT

DS2782G+T&R

Part No DS2782G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 10-Pin TDFN-EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Interface 2-Wire
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 65 µA
Number of Cells 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056165-DS2782G+T&R
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2782G+T&R CAD Model

Description

The DS2782G+T&R from Maxim Integrated is a high-precision, stand-alone fuel gauge IC designed to provide detailed information on battery status for portable applications. This innovative component utilizes Maxim's patented impedance tracking algorithm to provide accurate readings of remaining capacity for rechargeable Lithium-ion (Li+) and Lithium-polymer (Li-poly) batteries.

Key Features

  • High-Accuracy Monitoring: The DS2782G+T&R offers precise monitoring of voltage, temperature, current, and charge state, enabling reliable prediction of battery life and performance.
  • Impedance Tracking: Uses a sophisticated algorithm to track battery impedance, which changes with age, temperature, and cycle patterns, ensuring accurate capacity measurements over the battery's lifespan.
  • Low Power Consumption: With its power-saving design, the IC ensures minimal drain on the battery, prolonging the operational life of the end device.
  • Easy Integration: The compact form factor and minimal external component requirements make it easy to incorporate into various portable device designs.
  • Communication Interface: The device supports a two-wire or single-wire interface, allowing for easy communication with the host system's microcontroller.

Applications

The DS2782G+T&R is ideal for a wide range of portable applications where accurate fuel gauging is critical. This includes:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

Product Specifications

The DS2782G+T&R is supplied in a compact T&R (tape and reel) package, facilitating automated manufacturing processes. It operates over a wide temperature range, making it suitable for diverse environmental conditions.

Ordering Information

For ordering, the DS2782G+T&R is available in reel form to accommodate high-volume production needs. For specific requirements or custom orders, contact Maxim Integrated directly to discuss options and support.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess