EN
  • EN
  • DE

DS2786BG+

Part No DS2786BG+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE OCV-BASED 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-TDFN-EP (3x4)
Win Source Part Number 014779-DS2786BG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2786BG+ CAD Model

Description

Maxim Integrated DS2786BG+ Stand-Alone Fuel Gauge IC

The Maxim Integrated DS2786BG+ is a sophisticated fuel gauge IC designed to provide precise battery state-of-charge (SOC) information for single-cell lithium-ion (Li+) batteries. This compact, stand-alone gauge is an ideal solution for portable devices where accurate battery monitoring is essential for enhanced user experience and extended device runtime.

The DS2786BG+ utilizes Maxim's patented algorithm to measure battery parameters such as voltage, temperature, and current. It then uses this data to calculate the remaining battery capacity with high accuracy. This process helps in providing a reliable gauge of how much energy is left before the battery needs recharging, thus preventing unexpected shutdowns and ensuring device reliability.

One of the key features of this product is its ability to perform coulomb counting, which tracks the charge going in and out of the battery. This method is highly effective in estimating the battery's SOC, making it a critical component for power management in portable devices such as smartphones, tablets, and digital cameras.

The DS2786BG+ also includes several safety features to protect the battery and the device. It supports overcurrent protection, undertemperature, and overtemperature protection, which safeguards the battery from operating outside its safe operating area. Additionally, its small form factor and minimal external component requirements make it an excellent choice for space-constrained applications.

Integrating the DS2786BG+ into a device is straightforward, thanks to its I2C interface, which allows for easy communication with a host microcontroller. This interface also enables customization of the fuel gauge parameters to match specific battery characteristics, ensuring more accurate SOC readings tailored to the particular battery being used.

In summary, the Maxim Integrated DS2786BG+ fuel gauge IC is a reliable and accurate solution for battery SOC estimation. Its advanced features and ease of integration make it an essential component for developers looking to enhance the performance and safety of their portable devices.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3859 $56.9295
11+ $9.3423 $102.7653
17+ $9.0504 $153.8568
23+ $8.7584 $201.4432
30+ $8.4665 $253.9950
40+ $7.5906 $303.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,014 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess