EN
  • EN
  • DE

AD5940BCBZRLU2

Part No AD5940BCBZRLU2
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042854-AD5940BCBZRLU2
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5940BCBZRLU2 CAD Model

Description

The AD5940BCBZRLU2 is a high precision, low power analog front-end (AFE) designed for biopotential and electrochemical sensing applications. It is a versatile device that combines multiple analog building blocks into a single chip, enabling the measurement of various physiological and chemical parameters.

Applications

  • Wearable Health Monitoring
  • Electrochemical Sensing
  • Impedance Spectroscopy
  • Bioimpedance Analysis
  • Medical Instrumentation

Features

  • High Precision AFE for Biopotential and Electrochemical Sensing
  • Low Power Consumption
  • Integrated Potentiostat
  • Electrochemical Impedance Spectroscopy (EIS) Capability
  • Multiple Measurement Channels
  • Flexible Configuration Options
  • On-Chip Temperature Sensor

Benefits

  • Enables accurate and reliable measurement of biopotential and electrochemical signals
  • Extends battery life in wearable devices
  • Simplifies system design with integrated potentiostat
  • Allows for electrochemical impedance spectroscopy measurements
  • Supports multiple measurement modalities
  • Provides flexible configuration options for various applications
  • Enables temperature compensation

Additional Details

The AD5940BCBZRLU2 integrates a high-performance analog front-end with a low-power microcontroller core, enabling advanced signal processing and data analysis. It includes a potentiostat for electrochemical measurements, electrochemical impedance spectroscopy (EIS) capability, and multiple measurement channels for simultaneous monitoring of different parameters. The device also features an on-chip temperature sensor for temperature compensation. It is available in a compact package and is designed for low-power operation.

The AD5940BCBZRLU2 is particularly well-suited for wearable health monitoring devices, where it can be used to measure ECG, EMG, and other biopotential signals. It is also used in electrochemical sensing applications, such as glucose monitoring and environmental monitoring. Its low power consumption and small size make it ideal for battery-powered and portable devices.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess