EN
  • EN
  • DE

DS2786G-C1+T&R

Part No DS2786G-C1+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Fuel Gauge Li-Ion/Li-Pol 1mA 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 10
Operating Supply Voltage 4.5 V
Output Current 1 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 964215-DS2786G-C1+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2786G-C1+T&R CAD Model

Description

Maxim Integrated DS2786G-C1+T&R Product Overview

The DS2786G-C1+T&R from Maxim Integrated is a sophisticated, high-precision fuel gauge IC designed for single-cell lithium-ion (Li+) batteries. This compact and efficient component is essential for managing and monitoring battery life in portable devices, ensuring optimal performance and longevity of the battery. The DS2786G-C1+T&R stands out with its ability to provide precise measurements of battery capacity and state-of-charge (SOC) calculations, making it an ideal solution for a wide range of applications such as smartphones, tablets, digital cameras, and other handheld devices.

Key Features

  • Accurate SOC Estimation: The DS2786G-C1+T&R employs a proprietary algorithm to estimate the remaining battery capacity with high precision, providing users with reliable data to manage their device's power effectively.
  • Voltage and Temperature Measurements: This IC integrates functions to measure battery voltage and temperature, which are critical parameters for maintaining the battery's health and safety.
  • Low Power Consumption: Designed for battery-powered applications, the DS2786G-C1+T&R features a low power consumption mode, which helps to conserve battery life when the host device is in standby or turned off.
  • Programmable Alarms: The device includes programmable alarm thresholds for under/over-voltage, temperature, and SOC, enabling proactive management of battery conditions and preventing damage.
  • Communication Interface: It supports a 2-wire or I²C serial interface for communication with the host system, facilitating integration and data exchange.
  • Compact Packaging: The IC is offered in a small, lead-free T&R (tape and reel) package, optimizing space on the printed circuit board and making it suitable for automated manufacturing processes.

Applications

The DS2786G-C1+T&R is versatile and can be integrated into a variety of portable electronic devices that require accurate battery monitoring. The applications include, but are not limited to:

  • Smartphones and Tablets
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Consoles
  • Health and Fitness Trackers

Maxim Integrated's DS2786G-C1+T&R is a reliable and efficient choice for designers looking to enhance the battery performance of their portable devices with accurate fuel gauging capabilities.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0227

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess