EN
  • EN
  • DE

DS28CN01U-W0D+1T-C

Part No DS28CN01U-W0D+1T-C
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 1KBIT I2C 400KHZ 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 1.62V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS28C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 745451-DS28CN01U-W0D+1T-C
Ultra Librarian 3D Model Ultra Librarian DS28CN01U-W0D+1T-C CAD Model

Description

Maxim Integrated DS28CN01U-W0D+1T-C Secure Authentication Chip

The DS28CN01U-W0D+1T-C from Maxim Integrated is a highly secure, single-chip memory solution that provides robust authentication and data protection for a wide range of applications. This compact and efficient device is designed to safeguard communication between host systems and peripherals, making it an ideal choice for medical devices, consumer electronics, and industrial equipment where security is paramount.

At the core of the DS28CN01U-W0D+1T-C is Maxim's advanced SHA-256 cryptographic engine. This engine enables the chip to perform mutual authentication, message authentication coding (MAC), and host-side secure hashing, ensuring that only authorized devices and users can access sensitive data. The SHA-256 algorithm is widely recognized for its strength and resistance to attacks, making this chip a reliable component in any secure system design.

The device features a user-programmable and lockable 1Kb EEPROM storage area, which can be used to store sensitive data such as cryptographic keys, configuration settings, or device identification information. The EEPROM is partitioned into multiple sections, each with its own access controls, providing flexibility in managing data security levels.

Communication with the DS28CN01U-W0D+1T-C is facilitated via a single-contact 1-Wire interface, which simplifies hardware design by minimizing the number of required connections. This interface supports both standard and overdrive speeds, allowing for fast and efficient data transfer while maintaining a low pin count. The 1-Wire protocol also enables the chip to derive power directly from the data line ("parasitic power"), reducing the need for an external power supply.

Maxim Integrated has designed the DS28CN01U-W0D+1T-C with a focus on ease of integration and operation. The chip comes in a compact, surface-mountable SOT-23 package, making it suitable for space-constrained applications. Additionally, it operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

In summary, the DS28CN01U-W0D+1T-C is a secure and flexible solution for protecting data and ensuring authentication in critical applications. With its strong cryptographic capabilities, user-friendly interface, and robust design, this chip from Maxim Integrated stands as a top choice for designers looking to enhance security in their electronic products.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess