EN
  • EN
  • DE

BZL722-5

Part No BZL722-5
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description BEZEL AND SEAL 722 SERIES GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Bezel
For Use With/Related Products TuffLED™ Panel Mount Indicators
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567268-BZL722-5
Ultra Librarian 3D Model Ultra Librarian BZL722-5 CAD Model

Description

N

You May Also Be Interested in

Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Visual Communications Company - VCC
LIGHTPIPE GROMMET 2.5MM
Lowest to $1.1910
Sharp Microelectronics
Need more? Email Us
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
Broadcom Limited
HDWR V-LINK PLUG HFBR-0400 ST
Lowest to $0.4578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess