EN
  • EN
  • DE

DS28DG02E-3C+

Part No DS28DG02E-3C+
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 28TSSOP  /  EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 2 MHz
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number DS28DG02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 62
Win Source Part Number 1135182-DS28DG02E-3C+
Ultra Librarian 3D Model Ultra Librarian DS28DG02E-3C+ CAD Model

Description

Introducing the DS28DG02E-3C+ from Maxim Integrated

The DS28DG02E-3C+ is a cutting-edge, feature-rich secure authentication chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is specifically engineered to provide robust security solutions for a wide range of applications, including accessory and peripheral authentication, embedded security, and counterfeit protection.

Key Features:

  • Advanced Security: The DS28DG02E-3C+ incorporates secure hash algorithm (SHA-256) based challenge-response authentication to ensure that only authorized devices and components can access the system.
  • High Integration: This chip integrates EEPROM, a unique 64-bit ROM identification number (ROM ID), and a SHA-256 engine all in one package, simplifying design and reducing the need for multiple components.
  • Flexible Memory: With 2048 bits of user-programmable and lockable EEPROM, the device allows for secure storage of certificates, data, and other sensitive information.
  • Unique ID: Each DS28DG02E-3C+ chip contains a factory-programmed ROM ID to provide a unique identifier that can be used for tracking and authentication purposes.
  • Low-Power Consumption: Designed for efficient operation, the device requires minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Communication: The device supports the 1-Wire® interface, enabling communication through a single data line plus ground for simple and cost-effective connectivity.

Applications:

The versatility of the DS28DG02E-3C+ makes it ideal for various applications where security and authentication are paramount. It is commonly used in:

  • Medical device authentication
  • Consumer electronics accessory protection
  • Industrial equipment authentication
  • Aftermarket product security
  • Embedded security systems

Quality and Reliability:

Maxim Integrated is committed to delivering high-quality, reliable components. The DS28DG02E-3C+ is no exception, offering robust performance and durability to meet the stringent requirements of secure systems. With its comprehensive security features and ease of integration, the DS28DG02E-3C+ stands out as a top choice for designers looking to enhance the security of their products.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess