EN
  • EN
  • DE

DS28E15Q+T

Part No DS28E15Q+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS28E15
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 806147-DS28E15Q+T
Ultra Librarian 3D Model Ultra Librarian DS28E15Q+T CAD Model

Description

Maxim Integrated's DS28E15Q+T: Secure Authenticator with 1-Wire SHA-256

The DS28E15Q+T from Maxim Integrated is a robust secure authenticator that provides a core set of cryptographic tools derived from integrated asymmetric and symmetric security functions. This device offers a cost-effective solution for preventing unauthorized or counterfeit products from functioning with your system's electronic components.

Featuring a secure SHA-256 cryptographic engine, the DS28E15Q+T is designed to implement challenge and response authentication, providing a strong defense against unauthorized access and ensuring the integrity and authenticity of the product. With its built-in 512-bit user-programmable EEPROM, this device can store sensitive data, which can be write-protected to prevent alterations after the initial programming.

The DS28E15Q+T operates over the single-contact 1-Wire interface, which requires only one port pin for communication and can be powered through the data line ('parasite power'), eliminating the need for an external power supply. This feature simplifies integration into designs with limited space and reduces the overall system's complexity and cost.

Key features of the DS28E15Q+T include:

  • Secure SHA-256 symmetric key authentication
  • 512 bits of user EEPROM partitioned into four pages
  • User-programmable and permanently lockable EEPROM
  • Minimalist 1-Wire interface for easy system integration
  • High-speed and standard-speed 1-Wire communication options
  • Operating range from -40°C to +85°C suitable for various environments
  • Compact, lead-free (RoHS compliant) and halogen-free 6-pin TSOC package

This device is particularly suitable for applications where secure data exchange is critical, such as in accessory authentication, medical device authentication, and consumable goods protection. It ensures that only genuine components are used and helps maintain product safety and customer trust.

With the DS28E15Q+T, Maxim Integrated continues to deliver secure, reliable, and flexible solutions for your authentication needs, enabling you to protect your brand and products effectively. By incorporating this secure authenticator into your design, you can deter counterfeiting and ensure that your products perform as intended, maintaining the integrity of your supply chain.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3182 $51.0004
53+ $1.9021 $100.8113
82+ $1.8426 $151.0932
113+ $1.7832 $201.5016
146+ $1.7238 $251.6748
195+ $1.5454 $301.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess